Vishay Intertechnology, Inc. Through Hole Resistors CMF602R0000FLR6

Description
2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602R0000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R0000FLR6-ND
Through Hole Resistors CMF602R0000FLR6-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2 OHM 1W 1% AXIAL - CMF602R0000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 1% AXIAL
CMF602R0000FLR6
RES 2 OHM 1W 1% AXIAL CMF602R0000FLR6
RES 2ohm 1W 1% AXIAL

RES 2ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,2Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C0396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C0396
Resistor,metal Film,2Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C0396
Resistor,Metal Film,2Ohms,500WV,1+/ -% Tol,-150,150ppm-TC

Resistor,Metal Film,2Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R0000FLR6-ND CMF602R0000FLR6 42C0396
Product Name Through Hole Resistors RES 2 OHM 1W 1% AXIAL Resistor,metal Film,2Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers