Vishay Intertechnology, Inc. Metal Film Resistors - CMF602R0000FKEK

Description
Metal Film Resistors - Through Hole 2ohm 1% 100PPM 1/2W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2ohm 1% 100PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602R0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602R0000FKEK
Metal Film Resistors - CMF602R0000FKEK
Metal Film Resistors - Through Hole 2ohm 1% 100PPM 1/2W

Metal Film Resistors - Through Hole 2ohm 1% 100PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF602R0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R0000FKEK-ND
Through Hole Resistors CMF602R0000FKEK-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602R0000FKEK CMF602R0000FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details