Vishay Intertechnology, Inc. RES 2 OHM 1W 1% AXIAL CMF602R0000FKBF

Description
RES 2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 1% AXIAL - CMF602R0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 1% AXIAL
CMF602R0000FKBF
RES 2 OHM 1W 1% AXIAL CMF602R0000FKBF
RES 2ohm 1W 1% AXIAL

RES 2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R0000FKBF-ND
Through Hole Resistors CMF602R0000FKBF-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602R0000FKBF CMF602R0000FKBF-ND
Product Name RES 2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details