Vishay Intertechnology, Inc. RES 2.87M OHM 1W 1% AXIAL CMF602M8700FKBF

Description
RES 2.87Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87M OHM 1W 1% AXIAL - CMF602M8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87M OHM 1W 1% AXIAL
CMF602M8700FKBF
RES 2.87M OHM 1W 1% AXIAL CMF602M8700FKBF
RES 2.87Mohm 1W 1% AXIAL

RES 2.87Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M8700FKBF-ND
Through Hole Resistors CMF602M8700FKBF-ND
2.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.87Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.87Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0387
Resistor,metal Film,2.87Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0387
Resistor,Metal Film,2.87MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.87MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M8700FKBF CMF602M8700FKBF-ND 42C0387
Product Name RES 2.87M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.87Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details