Vishay Intertechnology, Inc. RES 2.74M OHM 1W 1% AXIAL CMF602M7400FKEK

Description
RES 2.74Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74M OHM 1W 1% AXIAL - CMF602M7400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1W 1% AXIAL
CMF602M7400FKEK
RES 2.74M OHM 1W 1% AXIAL CMF602M7400FKEK
RES 2.74Mohm 1W 1% AXIAL

RES 2.74Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M7400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M7400FKEK-ND
Through Hole Resistors CMF602M7400FKEK-ND
2.74 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M7400FKEK CMF602M7400FKEK-ND
Product Name RES 2.74M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details