Vishay Intertechnology, Inc. RES 2.7M OHM 1W 1% AXIAL CMF602M7000FKR6

Description
RES 2.7Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1W 1% AXIAL - CMF602M7000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1W 1% AXIAL
CMF602M7000FKR6
RES 2.7M OHM 1W 1% AXIAL CMF602M7000FKR6
RES 2.7Mohm 1W 1% AXIAL

RES 2.7Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M7000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M7000FKR6-ND
Through Hole Resistors CMF602M7000FKR6-ND
2.7 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay - 42C0377 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay
42C0377
Cmf60, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay 42C0377
CMF60, 2.7 MOhm, +/- 1 Percent, 100 ppm

CMF60, 2.7 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M7000FKR6 CMF602M7000FKR6-ND 42C0377
Product Name RES 2.7M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details