Vishay Intertechnology, Inc. RES 2.67M OHM 1W 1% AXIAL CMF602M6700FKEK

Description
RES 2.67Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1W 1% AXIAL - CMF602M6700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1W 1% AXIAL
CMF602M6700FKEK
RES 2.67M OHM 1W 1% AXIAL CMF602M6700FKEK
RES 2.67Mohm 1W 1% AXIAL

RES 2.67Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M6700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M6700FKEK-ND
Through Hole Resistors CMF602M6700FKEK-ND
2.67 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M6700FKEK CMF602M6700FKEK-ND
Product Name RES 2.67M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers