Vishay Intertechnology, Inc. RES 2.61M OHM 1W 1% AXIAL CMF602M6100FKEK

Description
RES 2.61Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1W 1% AXIAL - CMF602M6100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1W 1% AXIAL
CMF602M6100FKEK
RES 2.61M OHM 1W 1% AXIAL CMF602M6100FKEK
RES 2.61Mohm 1W 1% AXIAL

RES 2.61Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M6100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M6100FKEK-ND
Through Hole Resistors CMF602M6100FKEK-ND
2.61 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M6100FKEK CMF602M6100FKEK-ND
Product Name RES 2.61M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details