Vishay Intertechnology, Inc. RES 2.61M OHM 1W 1% AXIAL CMF602M6100FKBF

Description
RES 2.61Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1W 1% AXIAL - CMF602M6100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1W 1% AXIAL
CMF602M6100FKBF
RES 2.61M OHM 1W 1% AXIAL CMF602M6100FKBF
RES 2.61Mohm 1W 1% AXIAL

RES 2.61Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M6100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M6100FKBF-ND
Through Hole Resistors CMF602M6100FKBF-ND
2.61 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.61Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.61Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0366
Resistor,metal Film,2.61Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0366
Resistor,Metal Film,2.61MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.61MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M6100FKBF CMF602M6100FKBF-ND 42C0366
Product Name RES 2.61M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.61Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details