Vishay Intertechnology, Inc. RES 2.5M OHM 1W 0.1% AXIAL CMF602M5000BEEK

Description
RES 2.5Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1W 0.1% AXIAL - CMF602M5000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1W 0.1% AXIAL
CMF602M5000BEEK
RES 2.5M OHM 1W 0.1% AXIAL CMF602M5000BEEK
RES 2.5Mohm 1W 0.1% AXIAL

RES 2.5Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M5000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M5000BEEK-ND
Through Hole Resistors CMF602M5000BEEK-ND
2.5 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M5000BEEK CMF602M5000BEEK-ND
Product Name RES 2.5M OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers