Vishay Precision Group Cmf60, 2.49 Mohm, +/0.1 Percent, 25 Ppm Vishay CMF602M4900BEWF

Description
CMF60, 2.49 MOhm, +/- 0.1 Percent, 25 ppm
Description
CMF60, 2.49 MOhm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf60, 2.49 Mohm, +/0.1 Percent, 25 Ppm Vishay - 42C0360 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.49 Mohm, +/0.1 Percent, 25 Ppm Vishay
42C0360
Cmf60, 2.49 Mohm, +/0.1 Percent, 25 Ppm Vishay 42C0360
CMF60, 2.49 MOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.49 MOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C0360
Product Name Cmf60, 2.49 Mohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details