Vishay Intertechnology, Inc. Through Hole Resistors CMF602M4900BER6

Description
2.49 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.49 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602M4900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M4900BER6-ND
Through Hole Resistors CMF602M4900BER6-ND
2.49 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.49M OHM 1W .1% AXIAL - CMF602M4900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1W .1% AXIAL
CMF602M4900BER6
RES 2.49M OHM 1W .1% AXIAL CMF602M4900BER6
RES 2.49Mohm 1W .1% AXIAL

RES 2.49Mohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,2.49Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0359
Resistor,metal Film,2.49Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0359
Resistor,Metal Film,2.49MOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.49MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M4900BER6-ND CMF602M4900BER6 42C0359
Product Name Through Hole Resistors RES 2.49M OHM 1W .1% AXIAL Resistor,metal Film,2.49Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details