Vishay Intertechnology, Inc. RES 2.49M OHM 1W .1% AXIAL CMF602M4900BEEK

Description
RES 2.49Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1W .1% AXIAL - CMF602M4900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1W .1% AXIAL
CMF602M4900BEEK
RES 2.49M OHM 1W .1% AXIAL CMF602M4900BEEK
RES 2.49Mohm 1W .1% AXIAL

RES 2.49Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M4900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M4900BEEK-ND
Through Hole Resistors CMF602M4900BEEK-ND
2.49 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M4900BEEK CMF602M4900BEEK-ND
Product Name RES 2.49M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details