RES 2.49Mohm 1W .1% AXIAL
2.49 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF602M4900BEBF | CMF602M4900BEBF-ND |
| Product Name | RES 2.49M OHM 1W .1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 2.49E6 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |