Vishay Intertechnology, Inc. RES 2.4M OHM 1W .1% AXIAL CMF602M4000BHBF

Description
RES 2.4Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1W .1% AXIAL - CMF602M4000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1W .1% AXIAL
CMF602M4000BHBF
RES 2.4M OHM 1W .1% AXIAL CMF602M4000BHBF
RES 2.4Mohm 1W .1% AXIAL

RES 2.4Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M4000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M4000BHBF-ND
Through Hole Resistors CMF602M4000BHBF-ND
2.4 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.4Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.4Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0351
Resistor,metal Film,2.4Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0351
Resistor,Metal Film,2.4MOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.4MOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M4000BHBF CMF602M4000BHBF-ND 42C0351
Product Name RES 2.4M OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.4Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.40E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details