Vishay Intertechnology, Inc. RES 2.4M OHM 1W .1% AXIAL CMF602M4000BERE

Description
RES 2.4Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1W .1% AXIAL - CMF602M4000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1W .1% AXIAL
CMF602M4000BERE
RES 2.4M OHM 1W .1% AXIAL CMF602M4000BERE
RES 2.4Mohm 1W .1% AXIAL

RES 2.4Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M4000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M4000BERE-ND
Through Hole Resistors CMF602M4000BERE-ND
2.4 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.4Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.4Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0348
Resistor,metal Film,2.4Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0348
Resistor,Metal Film,2.4MOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.4MOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M4000BERE CMF602M4000BERE-ND 42C0348
Product Name RES 2.4M OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.4Mohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.40E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details