Vishay Intertechnology, Inc. RES 2.4M OHM 1W .1% AXIAL CMF602M4000BEKA

Description
RES 2.4Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1W .1% AXIAL - CMF602M4000BEKA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1W .1% AXIAL
CMF602M4000BEKA
RES 2.4M OHM 1W .1% AXIAL CMF602M4000BEKA
RES 2.4Mohm 1W .1% AXIAL

RES 2.4Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M4000BEKA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M4000BEKA-ND
Through Hole Resistors CMF602M4000BEKA-ND
2.4 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M4000BEKA CMF602M4000BEKA-ND
Product Name RES 2.4M OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.40E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details