Vishay Intertechnology, Inc. Through Hole Resistors CMF602M3200FKBF

Description
2.32 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.32 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602M3200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M3200FKBF-ND
Through Hole Resistors CMF602M3200FKBF-ND
2.32 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.32M OHM 1W 1% AXIAL - CMF602M3200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32M OHM 1W 1% AXIAL
CMF602M3200FKBF
RES 2.32M OHM 1W 1% AXIAL CMF602M3200FKBF
RES 2.32Mohm 1W 1% AXIAL

RES 2.32Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.32Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.32Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0343
Resistor,metal Film,2.32Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0343
Resistor,Metal Film,2.32MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.32MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M3200FKBF-ND CMF602M3200FKBF 42C0343
Product Name Through Hole Resistors RES 2.32M OHM 1W 1% AXIAL Resistor,metal Film,2.32Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details