Vishay Intertechnology, Inc. RES 2.21M OHM 1W 1% AXIAL CMF602M2100FKR6

Description
RES 2.21Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21M OHM 1W 1% AXIAL - CMF602M2100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1W 1% AXIAL
CMF602M2100FKR6
RES 2.21M OHM 1W 1% AXIAL CMF602M2100FKR6
RES 2.21Mohm 1W 1% AXIAL

RES 2.21Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M2100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M2100FKR6-ND
Through Hole Resistors CMF602M2100FKR6-ND
2.21 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0338
Resistor,metal Film,2.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0338
Resistor,Metal Film,2.21MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.21MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M2100FKR6 CMF602M2100FKR6-ND 42C0338
Product Name RES 2.21M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.21Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details