Vishay Intertechnology, Inc. RES 2.2M OHM 1W 5% AXIAL CMF602M2000JKR6

Description
RES 2.2Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1W 5% AXIAL - CMF602M2000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1W 5% AXIAL
CMF602M2000JKR6
RES 2.2M OHM 1W 5% AXIAL CMF602M2000JKR6
RES 2.2Mohm 1W 5% AXIAL

RES 2.2Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M2000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M2000JKR6-ND
Through Hole Resistors CMF602M2000JKR6-ND
2.2 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M2000JKR6 CMF602M2000JKR6-ND
Product Name RES 2.2M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers