Vishay Intertechnology, Inc. RES 2.15M OHM 1W 1% AXIAL CMF602M1500FKEB

Description
RES 2.15Mohm 1W 1% AXIAL
Request a Quote
Description
RES 2.15Mohm 1W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.15M OHM 1W 1% AXIAL - CMF602M1500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15M OHM 1W 1% AXIAL
CMF602M1500FKEB
RES 2.15M OHM 1W 1% AXIAL CMF602M1500FKEB
RES 2.15Mohm 1W 1% AXIAL

RES 2.15Mohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF602M1500FKEB
Product Name RES 2.15M OHM 1W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details