Vishay Precision Group Metal Film Resistors - CMF602M0480BEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602M0480BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602M0480BEWF
Metal Film Resistors - CMF602M0480BEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 2.048 Mohm, +/0.1 Percent, 25 Ppm Vishay - 42C0330 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.048 Mohm, +/0.1 Percent, 25 Ppm Vishay
42C0330
Cmf60, 2.048 Mohm, +/0.1 Percent, 25 Ppm Vishay 42C0330
CMF60, 2.048 MOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.048 MOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF602M0480BEWF 42C0330
Product Name Metal Film Resistors - Cmf60, 2.048 Mohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers