Vishay Intertechnology, Inc. Through Hole Resistors CMF602M0480BER6

Description
2.048 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.048 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602M0480BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M0480BER6-ND
Through Hole Resistors CMF602M0480BER6-ND
2.048 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.048 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF602M0480BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602M0480BER6
Metal Film Resistors - CMF602M0480BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 2.048 Mohm, +/0.1 Percent, 25 Ppm Vishay - 42C0329 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.048 Mohm, +/0.1 Percent, 25 Ppm Vishay
42C0329
Cmf60, 2.048 Mohm, +/0.1 Percent, 25 Ppm Vishay 42C0329
CMF60, 2.048 MOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.048 MOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M0480BER6-ND CMF602M0480BER6 42C0329
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 2.048 Mohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details