Vishay Intertechnology, Inc. RES 2.048M OHM 1W 0.1% AXIAL CMF602M0480BEEB

Description
RES 2.048Mohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.048Mohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.048M OHM 1W 0.1% AXIAL - CMF602M0480BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.048M OHM 1W 0.1% AXIAL
CMF602M0480BEEB
RES 2.048M OHM 1W 0.1% AXIAL CMF602M0480BEEB
RES 2.048Mohm 1W 0.1% AXIAL

RES 2.048Mohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M0480BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M0480BEEB-ND
Through Hole Resistors CMF602M0480BEEB-ND
2.048 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.048 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M0480BEEB CMF602M0480BEEB-ND
Product Name RES 2.048M OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers