Vishay Intertechnology, Inc. RES 2M OHM 1W 1% AXIAL CMF602M0000FKRE70

Description
RES 2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1W 1% AXIAL - CMF602M0000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1W 1% AXIAL
CMF602M0000FKRE70
RES 2M OHM 1W 1% AXIAL CMF602M0000FKRE70
RES 2Mohm 1W 1% AXIAL

RES 2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M0000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M0000FKRE70-ND
Through Hole Resistors CMF602M0000FKRE70-ND
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2 Mohm, +/1 Percent, 100 Ppm Vishay - 42C0325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2 Mohm, +/1 Percent, 100 Ppm Vishay
42C0325
Cmf60, 2 Mohm, +/1 Percent, 100 Ppm Vishay 42C0325
CMF60, 2 MOhm, +/- 1 Percent, 100 ppm

CMF60, 2 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M0000FKRE70 CMF602M0000FKRE70-ND 42C0325
Product Name RES 2M OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 2 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details