Vishay Intertechnology, Inc. RES 2M OHM 1W 1% AXIAL CMF602M0000FHEA

Description
RES 2Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1W 1% AXIAL - CMF602M0000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1W 1% AXIAL
CMF602M0000FHEA
RES 2M OHM 1W 1% AXIAL CMF602M0000FHEA
RES 2Mohm 1W 1% AXIAL

RES 2Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M0000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M0000FHEA-ND
Through Hole Resistors CMF602M0000FHEA-ND
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602M0000FHEA CMF602M0000FHEA-ND
Product Name RES 2M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers