Vishay Intertechnology, Inc. Metal Film Resistors - CMF602M0000FHBF

Description
Metal Film Resistors - Through Hole 1/2watt 2Mohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 2Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602M0000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602M0000FHBF
Metal Film Resistors - CMF602M0000FHBF
Metal Film Resistors - Through Hole 1/2watt 2Mohms 1%

Metal Film Resistors - Through Hole 1/2watt 2Mohms 1%

Supplier's Site
Through Hole Resistors - CMF602M0000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M0000FHBF-ND
Through Hole Resistors CMF602M0000FHBF-ND
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0319
Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0319
Resistor,Metal Film,2MOhms,500WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,2MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M0000FHBF CMF602M0000FHBF-ND 42C0319
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details