Vishay Intertechnology, Inc. RES 2M OHM 1W .1% AXIAL CMF602M0000BHBF

Description
RES 2Mohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1W .1% AXIAL - CMF602M0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1W .1% AXIAL
CMF602M0000BHBF
RES 2M OHM 1W .1% AXIAL CMF602M0000BHBF
RES 2Mohm 1W .1% AXIAL

RES 2Mohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M0000BHBF-ND
Through Hole Resistors CMF602M0000BHBF-ND
2 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0315
Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0315
Resistor,Metal Film,2MOhms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2MOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M0000BHBF CMF602M0000BHBF-ND 42C0315
Product Name RES 2M OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,2Mohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details