Vishay Intertechnology, Inc. RES 2.8K OHM 1W 1% AXIAL CMF602K8000FKRE70

Description
RES 2.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1W 1% AXIAL - CMF602K8000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1W 1% AXIAL
CMF602K8000FKRE70
RES 2.8K OHM 1W 1% AXIAL CMF602K8000FKRE70
RES 2.8Kohm 1W 1% AXIAL

RES 2.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K8000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K8000FKRE70-ND
Through Hole Resistors CMF602K8000FKRE70-ND
2.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,28Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0308
Resistor,metal Film,28Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0308
Resistor,Metal Film,28KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,28KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K8000FKRE70 CMF602K8000FKRE70-ND 42C0308
Product Name RES 2.8K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,28Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details