Vishay Intertechnology, Inc. Through Hole Resistors CMF602K7780BHEA

Description
2.778 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.778 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K7780BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K7780BHEA-ND
Through Hole Resistors CMF602K7780BHEA-ND
2.778 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.778 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.778K OHM 1W 0.1% AXIAL - CMF602K7780BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.778K OHM 1W 0.1% AXIAL
CMF602K7780BHEA
RES 2.778K OHM 1W 0.1% AXIAL CMF602K7780BHEA
RES 2.778Kohm 1W 0.1% AXIAL

RES 2.778Kohm 1W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF602K7780BHEA-ND CMF602K7780BHEA
Product Name Through Hole Resistors RES 2.778K OHM 1W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details