Vishay Intertechnology, Inc. RES 2.76K OHM 1W 0.5% AXIAL CMF602K7600DHEB

Description
RES 2.76Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.76Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.76K OHM 1W 0.5% AXIAL - CMF602K7600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.76K OHM 1W 0.5% AXIAL
CMF602K7600DHEB
RES 2.76K OHM 1W 0.5% AXIAL CMF602K7600DHEB
RES 2.76Kohm 1W 0.5% AXIAL

RES 2.76Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K7600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K7600DHEB-ND
Through Hole Resistors CMF602K7600DHEB-ND
2.76 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.76 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K7600DHEB CMF602K7600DHEB-ND
Product Name RES 2.76K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details