Vishay Intertechnology, Inc. RES 2.76K OHM 1W 0.5% AXIAL CMF602K7600DHEA

Description
RES 2.76Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.76Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.76K OHM 1W 0.5% AXIAL - CMF602K7600DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.76K OHM 1W 0.5% AXIAL
CMF602K7600DHEA
RES 2.76K OHM 1W 0.5% AXIAL CMF602K7600DHEA
RES 2.76Kohm 1W 0.5% AXIAL

RES 2.76Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K7600DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K7600DHEA-ND
Through Hole Resistors CMF602K7600DHEA-ND
2.76 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.76 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K7600DHEA CMF602K7600DHEA-ND
Product Name RES 2.76K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details