Vishay Intertechnology, Inc. RES 2.75K OHM 1W 0.1% AXIAL CMF602K7500BHR6

Description
RES 2.75Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.75Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.75K OHM 1W 0.1% AXIAL - CMF602K7500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.75K OHM 1W 0.1% AXIAL
CMF602K7500BHR6
RES 2.75K OHM 1W 0.1% AXIAL CMF602K7500BHR6
RES 2.75Kohm 1W 0.1% AXIAL

RES 2.75Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K7500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K7500BHR6-ND
Through Hole Resistors CMF602K7500BHR6-ND
2.75 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.75 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.75 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C0300 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.75 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C0300
Cmf60, 2.75 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C0300
CMF60, 2.75 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 2.75 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K7500BHR6 CMF602K7500BHR6-ND 42C0300
Product Name RES 2.75K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 2.75 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details