Vishay Intertechnology, Inc. Through Hole Resistors CMF602K7400BHBF

Description
2.74 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K7400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K7400BHBF-ND
Through Hole Resistors CMF602K7400BHBF-ND
2.74 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.74K OHM 1W .1% AXIAL - CMF602K7400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1W .1% AXIAL
CMF602K7400BHBF
RES 2.74K OHM 1W .1% AXIAL CMF602K7400BHBF
RES 2.74Kohm 1W .1% AXIAL

RES 2.74Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,2.74Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 74K3253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
74K3253
Resistor,metal Film,2.74Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 74K3253
Resistor,Metal Film,2.74KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.74KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K7400BHBF-ND CMF602K7400BHBF 74K3253
Product Name Through Hole Resistors RES 2.74K OHM 1W .1% AXIAL Resistor,metal Film,2.74Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers