Vishay Intertechnology, Inc. RES 2.71K OHM 1W .1% AXIAL CMF602K7100BEBF

Description
RES 2.71Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.71Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71K OHM 1W .1% AXIAL - CMF602K7100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1W .1% AXIAL
CMF602K7100BEBF
RES 2.71K OHM 1W .1% AXIAL CMF602K7100BEBF
RES 2.71Kohm 1W .1% AXIAL

RES 2.71Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K7100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K7100BEBF-ND
Through Hole Resistors CMF602K7100BEBF-ND
2.71 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.71 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K7100BEBF CMF602K7100BEBF-ND
Product Name RES 2.71K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2710 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details