Vishay Intertechnology, Inc. RES 2.67K OHM 1W 1% AXIAL CMF602K6700FKR6

Description
RES 2.67Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1W 1% AXIAL - CMF602K6700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1W 1% AXIAL
CMF602K6700FKR6
RES 2.67K OHM 1W 1% AXIAL CMF602K6700FKR6
RES 2.67Kohm 1W 1% AXIAL

RES 2.67Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K6700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K6700FKR6-ND
Through Hole Resistors CMF602K6700FKR6-ND
2.67 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0288
Resistor,metal Film,26.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0288
Resistor,Metal Film,26.7KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,26.7KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K6700FKR6 CMF602K6700FKR6-ND 42C0288
Product Name RES 2.67K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,26.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers