Vishay Intertechnology, Inc. RES 2.67K OHM 1W 1% AXIAL CMF602K6700FHR6

Description
RES 2.67Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1W 1% AXIAL - CMF602K6700FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1W 1% AXIAL
CMF602K6700FHR6
RES 2.67K OHM 1W 1% AXIAL CMF602K6700FHR6
RES 2.67Kohm 1W 1% AXIAL

RES 2.67Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K6700FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K6700FHR6-ND
Through Hole Resistors CMF602K6700FHR6-ND
2.67 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.7Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0285
Resistor,metal Film,26.7Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0285
Resistor,Metal Film,26.7KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,26.7KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K6700FHR6 CMF602K6700FHR6-ND 42C0285
Product Name RES 2.67K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,26.7Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details