Vishay Intertechnology, Inc. RES 2.64K OHM 1W 1% AXIAL CMF602K6400FHR6

Description
RES 2.64Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.64Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.64K OHM 1W 1% AXIAL - CMF602K6400FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.64K OHM 1W 1% AXIAL
CMF602K6400FHR6
RES 2.64K OHM 1W 1% AXIAL CMF602K6400FHR6
RES 2.64Kohm 1W 1% AXIAL

RES 2.64Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K6400FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K6400FHR6-ND
Through Hole Resistors CMF602K6400FHR6-ND
2.64 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.64 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.64 Kohm, +/1 Percent, 50 Ppm Vishay - 42C0282 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.64 Kohm, +/1 Percent, 50 Ppm Vishay
42C0282
Cmf60, 2.64 Kohm, +/1 Percent, 50 Ppm Vishay 42C0282
CMF60, 2.64 kOhm, +/- 1 Percent, 50 ppm

CMF60, 2.64 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K6400FHR6 CMF602K6400FHR6-ND 42C0282
Product Name RES 2.64K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 2.64 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details