Vishay Intertechnology, Inc. Metal Film Resistors - CMF602K6400FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602K6400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K6400FHBF
Metal Film Resistors - CMF602K6400FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF602K6400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K6400FHBF-ND
Through Hole Resistors CMF602K6400FHBF-ND
2.64 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.64 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.64 Kohm, +/1 Percent, 50 Ppm Vishay - 42C0281 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.64 Kohm, +/1 Percent, 50 Ppm Vishay
42C0281
Cmf60, 2.64 Kohm, +/1 Percent, 50 Ppm Vishay 42C0281
CMF60, 2.64 kOhm, +/- 1 Percent, 50 ppm

CMF60, 2.64 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K6400FHBF CMF602K6400FHBF-ND 42C0281
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 2.64 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details