Vishay Intertechnology, Inc. Through Hole Resistors CMF602K6100FKBF

Description
2.61 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.61 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K6100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K6100FKBF-ND
Through Hole Resistors CMF602K6100FKBF-ND
2.61 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.61K OHM 1W 1% AXIAL - CMF602K6100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1W 1% AXIAL
CMF602K6100FKBF
RES 2.61K OHM 1W 1% AXIAL CMF602K6100FKBF
RES 2.61Kohm 1W 1% AXIAL

RES 2.61Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 65K3238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
65K3238
Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 65K3238
Resistor,Metal Film,2.61KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.61KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K6100FKBF-ND CMF602K6100FKBF 65K3238
Product Name Through Hole Resistors RES 2.61K OHM 1W 1% AXIAL Resistor,metal Film,2.61Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details