Vishay Intertechnology, Inc. RES 2.56K OHM 1W 0.5% AXIAL CMF602K5600DEBF

Description
RES 2.56Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.56Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.56K OHM 1W 0.5% AXIAL - CMF602K5600DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.56K OHM 1W 0.5% AXIAL
CMF602K5600DEBF
RES 2.56K OHM 1W 0.5% AXIAL CMF602K5600DEBF
RES 2.56Kohm 1W 0.5% AXIAL

RES 2.56Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K5600DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K5600DEBF-ND
Through Hole Resistors CMF602K5600DEBF-ND
2.56 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.56 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.56 Kohm, +/0.5 Percent, 25 Ppm Vishay - 42C0277 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.56 Kohm, +/0.5 Percent, 25 Ppm Vishay
42C0277
Cmf60, 2.56 Kohm, +/0.5 Percent, 25 Ppm Vishay 42C0277
CMF60, 2.56 kOhm, +/- 0.5 Percent, 25 ppm

CMF60, 2.56 kOhm, +/- 0.5 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K5600DEBF CMF602K5600DEBF-ND 42C0277
Product Name RES 2.56K OHM 1W 0.5% AXIAL Through Hole Resistors Cmf60, 2.56 Kohm, +/0.5 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2560 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details