Vishay Intertechnology, Inc. RES 2.56K OHM 1W 0.1% AXIAL CMF602K5600BEBF

Description
RES 2.56Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.56Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.56K OHM 1W 0.1% AXIAL - CMF602K5600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.56K OHM 1W 0.1% AXIAL
CMF602K5600BEBF
RES 2.56K OHM 1W 0.1% AXIAL CMF602K5600BEBF
RES 2.56Kohm 1W 0.1% AXIAL

RES 2.56Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K5600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K5600BEBF-ND
Through Hole Resistors CMF602K5600BEBF-ND
2.56 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.56 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.56 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0274 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.56 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0274
Cmf60, 2.56 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0274
CMF60, 2.56 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.56 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K5600BEBF CMF602K5600BEBF-ND 42C0274
Product Name RES 2.56K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 2.56 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details