Vishay Intertechnology, Inc. RES 2.5K OHM 1W 0.1% AXIAL CMF602K5000BEBF

Description
RES 2.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1W 0.1% AXIAL - CMF602K5000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1W 0.1% AXIAL
CMF602K5000BEBF
RES 2.5K OHM 1W 0.1% AXIAL CMF602K5000BEBF
RES 2.5Kohm 1W 0.1% AXIAL

RES 2.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K5000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K5000BEBF-ND
Through Hole Resistors CMF602K5000BEBF-ND
2.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0271 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0271
Cmf60, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0271
CMF60, 2.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K5000BEBF CMF602K5000BEBF-ND 42C0271
Product Name RES 2.5K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details