Vishay Intertechnology, Inc. RES 2.442K OHM 1W 0.1% AXIAL CMF602K4420BEEB

Description
RES 2.442Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.442Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.442K OHM 1W 0.1% AXIAL - CMF602K4420BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.442K OHM 1W 0.1% AXIAL
CMF602K4420BEEB
RES 2.442K OHM 1W 0.1% AXIAL CMF602K4420BEEB
RES 2.442Kohm 1W 0.1% AXIAL

RES 2.442Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K4420BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K4420BEEB-ND
Through Hole Resistors CMF602K4420BEEB-ND
2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K4420BEEB CMF602K4420BEEB-ND
Product Name RES 2.442K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers