Vishay Intertechnology, Inc. RES 2.4K OHM 1W .1% AXIAL CMF602K4000BHR6

Description
RES 2.4Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1W .1% AXIAL - CMF602K4000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1W .1% AXIAL
CMF602K4000BHR6
RES 2.4K OHM 1W .1% AXIAL CMF602K4000BHR6
RES 2.4Kohm 1W .1% AXIAL

RES 2.4Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K4000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K4000BHR6-ND
Through Hole Resistors CMF602K4000BHR6-ND
2.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0260
Resistor,metal Film,24Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0260
Resistor,Metal Film,24KOhms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K4000BHR6 CMF602K4000BHR6-ND 42C0260
Product Name RES 2.4K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,24Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers