Vishay Intertechnology, Inc. RES 2.32K OHM 1W 1% AXIAL CMF602K3200FKRE70

Description
RES 2.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1W 1% AXIAL - CMF602K3200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1W 1% AXIAL
CMF602K3200FKRE70
RES 2.32K OHM 1W 1% AXIAL CMF602K3200FKRE70
RES 2.32Kohm 1W 1% AXIAL

RES 2.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K3200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K3200FKRE70-ND
Through Hole Resistors CMF602K3200FKRE70-ND
2.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0256 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0256
Resistor,metal Film,23.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0256
Resistor,Metal Film,23.2KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,23.2KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K3200FKRE70 CMF602K3200FKRE70-ND 42C0256
Product Name RES 2.32K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,23.2Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers