Vishay Intertechnology, Inc. RES 2.32K OHM 1W 1% AXIAL CMF602K3200FKR670

Description
RES 2.32Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1W 1% AXIAL - CMF602K3200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1W 1% AXIAL
CMF602K3200FKR670
RES 2.32K OHM 1W 1% AXIAL CMF602K3200FKR670
RES 2.32Kohm 1W 1% AXIAL

RES 2.32Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K3200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K3200FKR670-ND
Through Hole Resistors CMF602K3200FKR670-ND
2.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K3200FKR670 CMF602K3200FKR670-ND
Product Name RES 2.32K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details