2.26 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 2.26Kohm 1W 1% AXIAL
Resistor,Metal Film,22.6KOhms,500WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF602K2600FKRE70-ND | CMF602K2600FKRE70 | 42C0250 |
| Product Name | Through Hole Resistors | RES 2.26K OHM 1W 1% AXIAL | Resistor,metal Film,22.6Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |