Vishay Intertechnology, Inc. Metal Film Resistors - CMF602K2100FKEK

Description
Metal Film Resistors - Through Hole 2.21Kohm 1% 100PPM 1/2W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2.21Kohm 1% 100PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602K2100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K2100FKEK
Metal Film Resistors - CMF602K2100FKEK
Metal Film Resistors - Through Hole 2.21Kohm 1% 100PPM 1/2W

Metal Film Resistors - Through Hole 2.21Kohm 1% 100PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF602K2100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2100FKEK-ND
Through Hole Resistors CMF602K2100FKEK-ND
2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K2100FKEK CMF602K2100FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details