Vishay Intertechnology, Inc. RES 2.21K OHM 1W 1% AXIAL CMF602K2100FKBF

Description
RES 2.21Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1W 1% AXIAL - CMF602K2100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1W 1% AXIAL
CMF602K2100FKBF
RES 2.21K OHM 1W 1% AXIAL CMF602K2100FKBF
RES 2.21Kohm 1W 1% AXIAL

RES 2.21Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K2100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2100FKBF-ND
Through Hole Resistors CMF602K2100FKBF-ND
2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K2100FKBF CMF602K2100FKBF-ND
Product Name RES 2.21K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details